Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.33
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.52
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$125.79
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$4.52
|
3
in stock
|
Buy Now | |
Farnell
from US$132.86
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$37.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Kruse
-
|
-
|
Buy Now |
Body Length | 38.1mm |
---|---|
Compressed Length | 31mm |
Compression Load Max | 9.8N |
External Diameter | 7.92mm |
Wire Diameter | 0.6mm |
RoHS Compliant | Yes |
Spring, Compression, 9.8N, 38.1Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 3?
Additional datasheets, footprints and schematics for 3 are listed on our Part Details page. You can also find images and similar parts to 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3 fall under?
The 3 is listed under Fasteners & Mechanical > Springs > Compression Springs.
Can I view similar or alternative parts?
You can view similar parts to 3 when available in the Compression Springs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3 often in real-time on the comparison pages.
What if I can't find stock of 3?
You can fill out our help required form which you can use to request a quote for 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.