Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 2A, 50V, Wom-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2W005M?
Additional datasheets, footprints and schematics for 2W005M are listed on our Part Details page. You can also find images and similar parts to 2W005M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2W005M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2W005M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2W005M fall under?
The 2W005M is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 2W005M when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2W005M you can contact the distributor directly for product support, shipping queries etc.
Is the 2W005M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2W005M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2W005M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2W005M often in real-time on the comparison pages.
What if I can't find stock of 2W005M?
You can fill out our help required form which you can use to request a quote for 2W005M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.