2TLA050007R0112 Part Information
Details for 2TLA050007R0112 by ABB Group
Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 244.8400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | MKey9 Series |
Contact Configuration | - |
Switch Terminals | Screw |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP67 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
Alternative Part Descriptions
- SAFETY INTERLOCK SWITCH, SCREW MOUNTING; Product Range:MKey9 Series; Contact Configuration:-; Switch Terminals:Screw; Contact Voltage AC Max:-; Contact Current AC Max:-; IP Rating:IP67; Contact Voltage DC Max:24V; Contact Current DC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2TLA050007R0112?
Additional datasheets, footprints and schematics for 2TLA050007R0112 are listed in our Part Details tab. You can also find the 2TLA050007R0112 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA050007R0112 in the Pricing & Inventory tab next to part details. You can view 2TLA050007R0112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA050007R0112 fall under?
The 2TLA050007R0112 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2TLA050007R0112 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA050007R0112 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA050007R0112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2TLA050007R0112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2TLA050007R0112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA050007R0112 often in real-time on the comparison pages.
What if I can't find stock of 2TLA050007R0112?
You can fill out our help required form which you can use to request a quote for 2TLA050007R0112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.