2TLA030051R0400 Part Information

Details for 2TLA030051R0400 by ABB Group

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

Contact Configuration DPST-NC
Switch Operation -
Switch Terminals Screw
Contact Current Max 2A
Contact Voltage AC Nom 10V
Contact Voltage DC Nom 24V
Pushbutton Actuator Style Round
IP Rating IP65
Product Range -
Actuator Diameter 32mm
External Width 40mm
For Use With Jokab Series
Height 52mm
Length 84mm
RoHS Compliant

Alternative Part Descriptions

  • E-STOP, 10EA, WITH LED INDICATOR; Contact Configuration:DPST-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:2A; Contact Voltage AC Nom:10V; Contact Voltage DC Nom:24V; Pushbutton Actuator Style:Round; IP RoHS Compliant: Yes | Newark Electronics
  • Emergency Stop Button, 2 NC, LED Indication, 5 Pole, 1 m Cable, Smile Enclosure | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2TLA030051R0400?

Additional datasheets, footprints and schematics for 2TLA030051R0400 are listed in our Part Details tab. You can also find the 2TLA030051R0400 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2TLA030051R0400 in the Pricing & Inventory tab next to part details. You can view 2TLA030051R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2TLA030051R0400 fall under?

The 2TLA030051R0400 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 2TLA030051R0400 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA030051R0400 you can contact the distributor directly for product support, shipping queries etc.

Is the 2TLA030051R0400 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2TLA030051R0400 have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 2TLA030051R0400.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2TLA030051R0400 often in real-time on the comparison pages.

What if I can't find stock of 2TLA030051R0400?

You can fill out our help required form which you can use to request a quote for 2TLA030051R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2TLA030051R0400

Loading...
Loading Results for 2TLA030051R0400
We use cookies to improve your experience. See our privacy policy.
Okay