Status: | Unknown |
---|---|
Series: | Smile 11 SA Tina Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Screw |
Contact Current Max | 47mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | Smile 11 SA Tina Series |
SVHC | No SVHC (15-Jan-2018) |
Control station | Transfer Multisort Elektronik |
Emergency Stop, 0.047A, 24Vdc, Panel | Newark Electronics |
Emergency Stop Button, Black, Smile Enclosure, LED Indication, M12 5 Pin Conn | ABB Jokab Safety 2TLA030050R0500 | RS Americas |
EMERGENCY STOP, 0.047A, 24VDC, PANEL | element14 |
Where can I find additional details, specifications and documents for a 2TLA030050R0500?
Additional datasheets, footprints and schematics for 2TLA030050R0500 are listed on our Part Details page. You can also find images and similar parts to 2TLA030050R0500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA030050R0500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA030050R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA030050R0500 fall under?
The 2TLA030050R0500 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 2TLA030050R0500 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA030050R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA030050R0500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA030050R0500 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2TLA030050R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA030050R0500 often in real-time on the comparison pages.
What if I can't find stock of 2TLA030050R0500?
You can fill out our help required form which you can use to request a quote for 2TLA030050R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.