Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$527.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$527.08
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Contact Configuration | - |
Switch Terminals | - |
Contact Voltage AC Max | - |
Contact Current AC Max | - |
IP Rating | IP65 |
Contact Voltage DC Max | 24V |
Contact Current DC Max | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a 2TLA020105R5800?
Additional datasheets, footprints and schematics for 2TLA020105R5800 are listed on our Part Details page. You can also find images and similar parts to 2TLA020105R5800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020105R5800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020105R5800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020105R5800 fall under?
The 2TLA020105R5800 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020105R5800 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020105R5800 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020105R5800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020105R5800 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2TLA020105R5800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020105R5800 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020105R5800?
You can fill out our help required form which you can use to request a quote for 2TLA020105R5800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.