No. of Analogue Inputs | 16 |
---|---|
No. of Analogue Outputs | 12 |
No. of Digital Inputs | - |
No. of Digital Outputs | - |
Meter Display Type | - |
IP / NEMA Rating | IP20 IP40 |
Product Range | - |
For Use With | Jokab Series |
Output Contact | 24+16+4+2 BUS |
Pluto 2TLA Series Safety Controller, 24Safety Inputs, 6 Safety Outputs, 24 V dc | ABB Jokab Safety 2TLA020070R1700 | RS Americas |
PLC, PLUTO, B46, 24+16+4+2, BUS | Farnell |
Plc, Pluto, B46, 24+16+4+2, Bus | Newark Electronics |
Where can I find additional details, specifications and documents for a 2TLA020070R1700?
Additional datasheets, footprints and schematics for 2TLA020070R1700 are listed on our Part Details page. You can also find images and similar parts to 2TLA020070R1700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020070R1700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020070R1700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020070R1700 fall under?
The 2TLA020070R1700 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020070R1700 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020070R1700 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020070R1700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020070R1700 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for 2TLA020070R1700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020070R1700 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020070R1700?
You can fill out our help required form which you can use to request a quote for 2TLA020070R1700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.