2TLA020070R0500 Part Information
Details for 2TLA020070R0500 by ABB Group
Electrical & Lighting>Industrial Automation & Control Gear>PLCs HMI & Industrial Computing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 549.0500 |
2 | 534.7600 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Analogue Inputs | 16 |
No. of Analogue Outputs | 12 |
No. of Digital Inputs | - |
No. of Digital Outputs | - |
Meter Display Type | - |
IP / NEMA Rating | IP20 IP40 |
Product Range | - |
For Use With | Jokab Series |
Output Contact | 8+8+2+2 NO BUS |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2TLA020070R0500?
Additional datasheets, footprints and schematics for 2TLA020070R0500 are listed in our Part Details tab. You can also find the 2TLA020070R0500 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020070R0500 in the Pricing & Inventory tab next to part details. You can view 2TLA020070R0500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020070R0500 fall under?
The 2TLA020070R0500 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020070R0500 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020070R0500 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020070R0500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2TLA020070R0500 have stock available?
There is no stock from authorised distributors for 2TLA020070R0500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020070R0500 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020070R0500?
You can fill out our help required form which you can use to request a quote for 2TLA020070R0500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.