Status: | Unknown |
---|---|
Series: | Eden Dynamic Series |
RoHS: | Compliant |
Prices starting from US$21.83
Sensing Range Max | 15mm |
---|---|
Sensor Mounting | Cable |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Supply Current | 30mA |
Product Range | Eden Dynamic Series |
SVHC | No SVHC (17-Dec-2015 |
RoHS Compliant | Yes |
Eden Safety Switch, IP69, Non Contact, Eva Solid State, With LED Status | ABB Jokab Safety 2TLA020046R0800 | RS Americas |
Sensor, Reed, 15Mm, Cable | Newark Electronics |
Actuator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 2TLA020046R0800?
Additional datasheets, footprints and schematics for 2TLA020046R0800 are listed on our Part Details page. You can also find images and similar parts to 2TLA020046R0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020046R0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020046R0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020046R0800 fall under?
The 2TLA020046R0800 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020046R0800 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020046R0800 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020046R0800 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2TLA020046R0800 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2TLA020046R0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020046R0800 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020046R0800?
You can fill out our help required form which you can use to request a quote for 2TLA020046R0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.