2TLA020046R0000 Part Information

Details for 2TLA020046R0000 by ABB Group

Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors

Part Downloads

Part Specifications

Sensing Range Max 15mm
Sensor Mounting Cable
Operating Temperature Min -25°C
Operating Temperature Max 70°C
Supply Current 45mA
Sensing Range 0mm to 15mm
RoHS Compliant Yes
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2TLA020046R0000?

Additional datasheets, footprints and schematics for 2TLA020046R0000 are listed in our Part Details tab. You can also find the 2TLA020046R0000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2TLA020046R0000 in the Pricing & Inventory tab next to part details. You can view 2TLA020046R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2TLA020046R0000 fall under?

The 2TLA020046R0000 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.

Can I view similar or alternative parts?

You can view similar parts to 2TLA020046R0000 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020046R0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2TLA020046R0000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2TLA020046R0000 have stock available?

There is no stock from authorised distributors for 2TLA020046R0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2TLA020046R0000 often in real-time on the comparison pages.

What if I can't find stock of 2TLA020046R0000?

You can fill out our help required form which you can use to request a quote for 2TLA020046R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2TLA020046R0000

Loading...
Loading Results for 2TLA020046R0000
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us