Contact Configuration | 2NO / 2NC |
---|---|
No. of Positions | 2 Position, 2Ways |
Approvals / Standards | - |
IP Rating | IP65 |
Switch Case | Aluminium |
Product Range | - |
Colour | Yellow / Black |
Contact Resistance | 100mohm |
External Depth | 91mm |
External Width | 356mm |
For Use With | Jokab Series |
Height | 129mm |
No. of Electrical Operations | 10000000 |
Operating Force Min | 2N |
Safeball JSTD25 Safety Two Hand ControlSwitch, Momentary, NO/NC, IP65 | ABB Jokab Safety 2TLA020007R6000 | RS Americas |
Jstd25F Two Hand Station Type Abb |Abb 2TLA020007R6000 | Newark Electronics |
CONTROL STATION, TWO HAND, 5-POLE | element14 |
Where can I find additional details, specifications and documents for a 2TLA020007R6000?
Additional datasheets, footprints and schematics for 2TLA020007R6000 are listed on our Part Details page. You can also find images and similar parts to 2TLA020007R6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020007R6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020007R6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020007R6000 fall under?
The 2TLA020007R6000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020007R6000 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020007R6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020007R6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020007R6000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TLA020007R6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020007R6000 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020007R6000?
You can fill out our help required form which you can use to request a quote for 2TLA020007R6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.