Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$162.13
Current Rating | 2A |
---|---|
Product Range | - |
Accessory Type | Cable |
For Use With | Jokab Series |
Length | 2m |
Voltage Rating | 30VDC |
2-hand control station | Transfer Multisort Elektronik |
Safeball JSTD1 Safety Two Hand Control Switch, Momentary, NO/NC, IP65 | ABB Jokab Safety 2TLA020007R3000 | RS Americas |
Cable, 2M, For Jstd1-A, Safeball | Newark Electronics |
CABLE, 2M, FOR JSTD1-A, SAFEBALL | element14 |
Where can I find additional details, specifications and documents for a 2TLA020007R3000?
Additional datasheets, footprints and schematics for 2TLA020007R3000 are listed on our Part Details page. You can also find images and similar parts to 2TLA020007R3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA020007R3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA020007R3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA020007R3000 fall under?
The 2TLA020007R3000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 2TLA020007R3000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA020007R3000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA020007R3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA020007R3000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TLA020007R3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA020007R3000 often in real-time on the comparison pages.
What if I can't find stock of 2TLA020007R3000?
You can fill out our help required form which you can use to request a quote for 2TLA020007R3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.