Status: | Unknown |
---|---|
Series: | USR22 Series |
RoHS: | Unknown |
Coil Voltage | - |
---|---|
Contact Configuration | DPST-NO DPST-NO |
Product Range | USR22 Series |
Relay Mounting | DIN Rail |
Contact Current | 3A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Material | - |
IP Rating | IP20 IP54 |
Approvals & Standards | CE UL |
SVHC | No SVHC (15-Jan-2018) |
RELAY, SAFETY, SENTRY USR22 24VDC | ABB Jokab Safety 2TLA010070R0400 | RS Americas |
Module: safety relay | Transfer Multisort Elektronik |
Safety Relay, Dpst-No, Dpst-No, 3A, 240V | Newark Electronics |
SAFETY RELAY, DPST-NO, DPST-NO, 3A, 240V | element14 |
SAFETY RELAY, DPST/DPST, 24VDC, 3A | Farnell |
Where can I find additional details, specifications and documents for a 2TLA010070R0400?
Additional datasheets, footprints and schematics for 2TLA010070R0400 are listed on our Part Details page. You can also find images and similar parts to 2TLA010070R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TLA010070R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA010070R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TLA010070R0400 fall under?
The 2TLA010070R0400 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 2TLA010070R0400 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA010070R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TLA010070R0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TLA010070R0400 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2TLA010070R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TLA010070R0400 often in real-time on the comparison pages.
What if I can't find stock of 2TLA010070R0400?
You can fill out our help required form which you can use to request a quote for 2TLA010070R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.