2TLA010029R0000 Switches, Relays & Solenoids by ABB Group

RELAY SAFETY DPST-NO 250VAC 6A

Status: Unknown
Series: RT9 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$225.24

Distributor Stock
Logo for Farnell
Farnell
from US$225.24
No stock
Buy Now
Logo for element14
element14
from US$252.63
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration DPST-NO
Coil Voltage 24VDC
Contact Current 6A
Product Range RT9 Series
Relay Mounting DIN Rail
Relay Terminals Screw
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 24V
Contact Material Silver
IP Rating IP20 IP40
Approvals & Standards CE
Approvals / Standards EN 954 EN 60204 EN 62061 IEC 60947 ISO 13849
Coil Voltage VDC Nom 24V
Contact Current Max 6A
External Depth 120mm
External Height 84mm
External Width 22.5mm
For Use With Jokab Series
Performance Level PL e
Safety Category Level 4
Safety Integrity Level SIL3

Alternative Descriptions

RELAY, SAFETY, DPST-NO, 250VAC, 6A | element14
Relay, Safety, Dpst-No, 250Vac, 6A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2TLA010029R0000?

Additional datasheets, footprints and schematics for 2TLA010029R0000 are listed on our Part Details page. You can also find images and similar parts to 2TLA010029R0000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2TLA010029R0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TLA010029R0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2TLA010029R0000 fall under?

The 2TLA010029R0000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 2TLA010029R0000 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2TLA010029R0000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2TLA010029R0000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2TLA010029R0000 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2TLA010029R0000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2TLA010029R0000 often in real-time on the comparison pages.

What if I can't find stock of 2TLA010029R0000?

You can fill out our help required form which you can use to request a quote for 2TLA010029R0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay