Status: | Unknown |
---|---|
Series: | SXE Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 2V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SXE Series |
ESR | 0.007ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 3A |
CAP, 220µF, 2V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 220 uF, 2 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2SXE220MR07?
Additional datasheets, footprints and schematics for 2SXE220MR07 are listed on our Part Details page. You can also find images and similar parts to 2SXE220MR07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SXE220MR07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SXE220MR07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SXE220MR07 fall under?
The 2SXE220MR07 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2SXE220MR07 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SXE220MR07 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SXE220MR07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SXE220MR07 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 2SXE220MR07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SXE220MR07 often in real-time on the comparison pages.
What if I can't find stock of 2SXE220MR07?
You can fill out our help required form which you can use to request a quote for 2SXE220MR07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.