Status: | Unknown |
---|---|
Series: | SXE Series |
RoHS: | Unknown |
Capacitance | 180µF |
---|---|
Voltage Rating | 2V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SXE Series |
ESR | 0.009ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 3A |
CAP, 180µF, 2V, 20%, 2917 | Farnell |
YRU2SXE180M | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2SXE180M?
Additional datasheets, footprints and schematics for 2SXE180M are listed on our Part Details page. You can also find images and similar parts to 2SXE180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SXE180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SXE180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SXE180M fall under?
The 2SXE180M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2SXE180M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SXE180M you can contact the distributor directly for product support, shipping queries etc.
Is the 2SXE180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SXE180M have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 2SXE180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SXE180M often in real-time on the comparison pages.
What if I can't find stock of 2SXE180M?
You can fill out our help required form which you can use to request a quote for 2SXE180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.