2SW330M Rubycon Corporation Parts by Rubycon Corporation

CAP 330µF 2V 20% RADIAL

Status: Unknown
Series: SW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.34

Distributor Stock
Logo for Farnell
Farnell
from US$1.34
1,994
in stock
Buy Now
Logo for element14
element14
from US$1.58
1,994
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 2V
AE Capacitor Case Radial Can - SMD
Product Range SW Series
ESR 0.009ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style Radial Can - SMD
External Depth 2.7mm
External Length / Height 7.3mm
External Width 4.3mm
Height 7.3mm
Operating Temperature Range -55°C to +105°C
Ripple Current AC 3500mA

Alternative Descriptions

CAP, 330µF, 2V, 20%, RADIAL | element14
Solid Polymer Electrolytic Capacitor Smd Rohs Compliant: Yes |Rubycon 2SW330M | Newark Electronics
Polymer Aluminium Electrolytic Capacitor, 330 �F, 2 V, 2917 [7343 Metric], SW Series, 0.009 ohm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SW330M?

Additional datasheets, footprints and schematics for 2SW330M are listed on our Part Details page. You can also find images and similar parts to 2SW330M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SW330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SW330M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SW330M fall under?

The 2SW330M is listed under Rubycon Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to 2SW330M when available in the Rubycon Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SW330M you can contact the distributor directly for product support, shipping queries etc.

Is the 2SW330M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2SW330M have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 2SW330M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SW330M often in real-time on the comparison pages.

What if I can't find stock of 2SW330M?

You can fill out our help required form which you can use to request a quote for 2SW330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay