2SW220M Capacitors by Rubycon Corporation

CAP 220µF 2V 20% 2917

Status: Unknown
Series: SW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 2V
AE Capacitor Case 2917 [7343 Metric]
Product Range SW Series
ESR 0.009ohm
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± 20%
Capacitance Tolerance ± ± 20%
Capacitor Case Style 2917 [7343 Metric]
Height 2.7mm
Ripple Current AC 3.5A

Alternative Descriptions

CAP, 220µF, 2V, 20%, 2917 | Farnell
Aluminum Polymer Capacitor, 220uF, 2V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SW220M?

Additional datasheets, footprints and schematics for 2SW220M are listed on our Part Details page. You can also find images and similar parts to 2SW220M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SW220M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SW220M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SW220M fall under?

The 2SW220M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 2SW220M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SW220M you can contact the distributor directly for product support, shipping queries etc.

Is the 2SW220M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2SW220M have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 2SW220M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SW220M often in real-time on the comparison pages.

What if I can't find stock of 2SW220M?

You can fill out our help required form which you can use to request a quote for 2SW220M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay