Status: | Active |
---|---|
Series: | 2STR2160 |
RoHS: | Compliant |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
26,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
410
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
High current gain characteristic |
Fast switching speed |
Miniature SOT-23 plastic package for surface mounting circuits |
Product Specifications |
---|
DS5868 Low voltage fast-switching PNP power transistor |
Application Notes |
---|
AN3288 g-Brake Lights: an adaptive rear lighting system based on the AIS326DQ inertial sensor and the STM8AF5168 MCU |
STMicroelectronics, 2STR2160 | RS |
Transistor, Pnp, -60V, -1A, Sot-23 | Newark Electronics |
Trans GP BJT PNP 60V 1A 3-Pin SOT-23 T/R | Avnet Silica |
2STR2160 Series PNP 60 V 1 A SMT Fast-Switching Power Transistor - SOT23-3 | Future Electronics |
TRANSISTOR, PNP, -60V, -1A, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a 2STR2160?
Additional datasheets, footprints and schematics for 2STR2160 are listed on our Part Details page. You can also find images and similar parts to 2STR2160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STR2160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STR2160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STR2160 fall under?
The 2STR2160 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STR2160 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STR2160 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STR2160 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STR2160 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for 2STR2160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STR2160 often in real-time on the comparison pages.
What if I can't find stock of 2STR2160?
You can fill out our help required form which you can use to request a quote for 2STR2160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.