Status: | Active |
---|---|
Series: | 2STN1550 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
29
in stock
|
Buy Now | |
element14
from US$0.22
|
29
in stock
|
Buy Now | |
Farnell
from US$0.22
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
Fast switching speed |
High current gain characteristic |
Surface mounting devices in medium power SOT-89 and SOT-223 packages |
Product Specifications |
---|
DS5266 Low voltage high performance NPN power transistors |
Technical Notes & Articles |
---|
TN0025 LED balancing circuit with power limit |
TN0026 LED balancing circuits |
STMicroelectronics, 2STN1550 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 50V, 5A, Sot-223 | Newark Electronics |
TRANSISTOR, NPN, 50V, 5A, SOT-223 | element14 |
2STN1550 Series NPN 50 V 5 A Low Voltage Power Transistor - SOT-223 | Future Electronics |
Trans GP BJT NPN 50V 5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2STN1550?
Additional datasheets, footprints and schematics for 2STN1550 are listed on our Part Details page. You can also find images and similar parts to 2STN1550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STN1550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STN1550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STN1550 fall under?
The 2STN1550 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STN1550 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STN1550 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STN1550 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STN1550 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2STN1550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STN1550 often in real-time on the comparison pages.
What if I can't find stock of 2STN1550?
You can fill out our help required form which you can use to request a quote for 2STN1550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.