Status: | Active |
---|---|
Series: | 2STBN15D100 |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
1,445
in stock
|
Buy Now | |
element14
from US$1.29
|
1,445
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,445
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Good hFE linearity |
Monolithic Darlington configuration with integrated antiparallel collector-emitter diode |
High fT frequency |
Transistor, Npn, 100V, 12A, To-263 | Newark Electronics |
TRANSISTOR, NPN, DARL, 100V, 12A, D2PAK | element14 |
STMicroelectronics, 2STBN15D100 | RS |
2STBN15 Series NPN 100 V 12 A 70 W Power Darlington Transistor - D2PAK | Future Electronics |
Trans Darlington NPN 100V 12A 3-Pin(2+Tab) D2PAK Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2STBN15D100?
Additional datasheets, footprints and schematics for 2STBN15D100 are listed on our Part Details page. You can also find images and similar parts to 2STBN15D100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STBN15D100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STBN15D100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STBN15D100 fall under?
The 2STBN15D100 is listed under Power Transistors > Power Bipolar > Darlingtons.
Can I view similar or alternative parts?
You can view similar parts to 2STBN15D100 when available in the Darlingtons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STBN15D100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STBN15D100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STBN15D100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 2STBN15D100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STBN15D100 often in real-time on the comparison pages.
What if I can't find stock of 2STBN15D100?
You can fill out our help required form which you can use to request a quote for 2STBN15D100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.