Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -250V |
Transition Frequency ft | 25MHz |
Power Dissipation Pd | 250W |
DC Collector Current | -17A |
DC Current Gain hFE | 80hFE |
Transistor Case Style | TO-3 |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | -3V |
Current Ic Continuous a Max | -8A |
Gain Bandwidth ft Typ | 25MHz |
Hfe Min | 80 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +200°C |
Termination Type | Through Hole |
Transistor Type | Power Bipolar |
Bipolar (Bjt) Single Transistor, Pnp, -250 V, 25 Mhz, 250 W, -17 A, 80 Rohs Compliant: Yes |Stmicroelectronics 2ST2121 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2ST2121?
Additional datasheets, footprints and schematics for 2ST2121 are listed on our Part Details page. You can also find images and similar parts to 2ST2121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ST2121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ST2121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ST2121 fall under?
The 2ST2121 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2ST2121 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ST2121 you can contact the distributor directly for product support, shipping queries etc.
Is the 2ST2121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ST2121 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2ST2121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ST2121 often in real-time on the comparison pages.
What if I can't find stock of 2ST2121?
You can fill out our help required form which you can use to request a quote for 2ST2121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.