Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 30V |
No. of Pins | 3Pins |
MSL | - |
Board Mount Hall Effect / Magnetic Sensors 1st Level Magnetoresistive Sen | Sager |
Magneto-Resistive Sensor | Newark Electronics |
Sensor, Magnetic | RS Americas |
HALL EFFECT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 2SS52MS?
Additional datasheets, footprints and schematics for 2SS52MS are listed on our Part Details page. You can also find images and similar parts to 2SS52MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SS52MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SS52MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SS52MS fall under?
The 2SS52MS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2SS52MS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SS52MS you can contact the distributor directly for product support, shipping queries etc.
Is the 2SS52MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SS52MS have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 2SS52MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SS52MS often in real-time on the comparison pages.
What if I can't find stock of 2SS52MS?
You can fill out our help required form which you can use to request a quote for 2SS52MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.