Status: | Unknown |
---|---|
Series: | 2SS52M Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.71 |
406
|
Buy Now | |
TTI Europe | US$4.25 |
222,681
|
Buy Now | |
Newark Electronics | US$5.39 |
9,857
|
Buy Now | |
Chip One Stop | US$3.13 |
2,000
|
Buy Now | |
RS Americas | US$4.02 |
1,268
|
Buy Now | |
Distrelec | US$5.50 |
756
|
Buy Now | |
Transfer Multisort Elektronik | US$4.81 |
700
|
Buy Now | |
Powell Electronics | US$4.27 |
1
|
Buy Now | |
element14 | US$5.15 |
-
|
Buy Now | |
Carlton-Bates | US$4.93 |
-
|
Buy Now | |
Sager | US$4.24 |
-
|
Buy Now | |
Farnell | US$5.14 |
-
|
Buy Now |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 30V |
No. of Pins | 3Pins |
Sensor Case Style | SIP |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 2SS52M Series |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequency Response Max | 100kHz |
Magnetic Field Max | 25G |
Magnetic Field Min | 4G |
Magnetometer Range | 4G to 25G |
Operating Magnetic Force Max | 25G |
Operating Temperature Range | -40°C to +150°C |
Output Current | 20mA |
Sensor Housing | Rectangular |
Supply Voltage DC Max | 30V |
Supply Voltage Range | 3.8V DC to 30V DC |
HALL EFFECT SENSOR | TTI Europe |
Magnetic Sensor | Newark Electronics |
Sensor, Magnetoresistive Digital Position, PC Board, 0.4 Vdc max Output Voltage | Honeywell 2SS52M | RS Americas |
Honeywell Hall Effect Switch SIP-3 | Distrelec |
Sensor: magnetic field | Transfer Multisort Elektronik |
HALL EFFECT SENSOR 2SS52 | RS |
SENSOR, MAGNETORESISTIVE, 3.8-30VDC | element14 |
Sensor, Magnetic Position, -40 to 150 deg C | Carlton-Bates |
Board Mount Hall Effect / Magnetic Sensors 20mA Omnipolar radial lead IC pkg | Sager |
Where can I find additional details, specifications and documents for a 2SS52M?
Additional datasheets, footprints and schematics for 2SS52M are listed on our Part Details page. You can also find images and similar parts to 2SS52M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SS52M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SS52M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SS52M fall under?
The 2SS52M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 2SS52M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SS52M you can contact the distributor directly for product support, shipping queries etc.
Is the 2SS52M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SS52M have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 2SS52M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SS52M often in real-time on the comparison pages.
What if I can't find stock of 2SS52M?
You can fill out our help required form which you can use to request a quote for 2SS52M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.