Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
712
in stock
|
Buy Now | |
element14
from US$0.58
|
712
in stock
|
Buy Now | |
Farnell
from US$0.33
|
712
in stock
|
Buy Now | |
Heilind Electronics
from US$0.95
|
74
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.95
|
24
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now |
For Use With | Multimec 5G switches |
---|---|
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Extender |
Extender, Switch, 5Mm, For 5G Series | Newark Electronics |
EXTENDER, SWITCH, 5MM, FOR 5G SERIES | element14 |
EXTENDER, BLACK PPS - 5MM | Heilind Electronics |
Accessory, Extender for MULTIMEC Switches, Black, Pps, 5mm | APEM Components 2SS09-05.0 | RS Americas |
Where can I find additional details, specifications and documents for a 2SS09-05.0?
Additional datasheets, footprints and schematics for 2SS09-05.0 are listed on our Part Details page. You can also find images and similar parts to 2SS09-05.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SS09-05.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SS09-05.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SS09-05.0 fall under?
The 2SS09-05.0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2SS09-05.0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SS09-05.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SS09-05.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SS09-05.0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 2SS09-05.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SS09-05.0 often in real-time on the comparison pages.
What if I can't find stock of 2SS09-05.0?
You can fill out our help required form which you can use to request a quote for 2SS09-05.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.