Status: | Unknown |
---|---|
Series: | SKF Series |
RoHS: | Unknown |
Product Range | SKF Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Switch Terminals | Screw |
Contact Current Max | 1A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
2SKF131AEL01=NON UL 110VAC Configuration (Pole-Throw): Single Pole - Single Throw Cylinder Material: Zinc Alloy Remove Key: Position 1 Soldering Type: Hand Operating Function: Position 1 Off Position 2 On Single Pole - Single Throw Zinc Alloy Position 1 Hand | Keylock Switch | Part Number: 2SKF131AEL01 | Internal Number: 1437597-1 | TE Connectivity | TE Store |
Switch, 0.760 in. L x 0.640 in. W, 120 VAC, 1 A, SPST, 1 Position, Key, Screw | TE Connectivity 2SKF131AEL01 | RS Americas |
Switch, Key Operated, Spst, 1A, 120V | Newark Electronics |
Switch Key Lock ON OFF SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
SWITCH, KEY OPERATED, SPST, 1A, 120V | element14 |
Where can I find additional details, specifications and documents for a 2SKF131AEL01?
Additional datasheets, footprints and schematics for 2SKF131AEL01 are listed on our Part Details page. You can also find images and similar parts to 2SKF131AEL01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SKF131AEL01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SKF131AEL01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SKF131AEL01 fall under?
The 2SKF131AEL01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2SKF131AEL01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SKF131AEL01 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SKF131AEL01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SKF131AEL01 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2SKF131AEL01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SKF131AEL01 often in real-time on the comparison pages.
What if I can't find stock of 2SKF131AEL01?
You can fill out our help required form which you can use to request a quote for 2SKF131AEL01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.