2SK3799 Part Information

Details for 2SK3799 by API Delevan

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 8A
Drain Source Voltage Vds 900V
On Resistance Rds(on) 1.3ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 50W
Transistor Case Style TO-220SIS
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Current Id Max 8A
Termination Type Through Hole
Voltage Vds Typ 900V
Voltage Vgs Max 30V
Voltage Vgs Rds on Measurement 10V
RoHS Compliant

Details for 2SK3799 by Toshiba

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 900V
Continuous Drain Current Id 8A
On Resistance Rds(on) 1.3ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
No. of Pins 3Pins
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MOSFET, N, 900V, TO-220SIS; Transistor Polarity:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:8A; On Resistance Rds(on):1.3ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; No. of Pins:3PinsRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SK3799?

Additional datasheets, footprints and schematics for 2SK3799 are listed in our Part Details tab. You can also find the 2SK3799 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SK3799 in the Pricing & Inventory tab next to part details. You can view 2SK3799 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SK3799 fall under?

The 2SK3799 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2SK3799 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3799 you can contact the distributor directly for product support, shipping queries etc.

Is the 2SK3799 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2SK3799 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2SK3799.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SK3799 often in real-time on the comparison pages.

What if I can't find stock of 2SK3799?

You can fill out our help required form which you can use to request a quote for 2SK3799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2SK3799

Loading...
Loading Results for 2SK3799
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us