2SK3566(STA4,Q,M) Part Information

Details for 2SK3566(STA4,Q,M) by Toshiba

Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors

Part Downloads

Part Specifications

RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MOSFET Transistor, N Channel, 2.5 A, 900 V, 6.4 ohm, 10 V, 4 V RoHS Compliant: Yes | Newark Electronics

Details for 2SK3566(STA4 Q M) by API Delevan

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Part Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 2.5A
Drain Source Voltage Vds 900V
On Resistance Rds(on) 6.4ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 40W
Transistor Case Style TO-220SIS
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2018)
Current Id Max 2.5A
Pulse Current Idm 7.5A
Termination Type Through Hole
Voltage Vds Typ 900V
Voltage Vgs Max 30V
Voltage Vgs Rds on Measurement 10V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SK3566(STA4,Q,M)?

Additional datasheets, footprints and schematics for 2SK3566(STA4,Q,M) are listed in our Part Details tab. You can also find the 2SK3566(STA4,Q,M) image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SK3566(STA4,Q,M) in the Pricing & Inventory tab next to part details. You can view 2SK3566(STA4,Q,M) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SK3566(STA4,Q,M) fall under?

The 2SK3566(STA4,Q,M) is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2SK3566(STA4,Q,M) when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3566(STA4,Q,M) you can contact the distributor directly for product support, shipping queries etc.

Is the 2SK3566(STA4,Q,M) RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2SK3566(STA4,Q,M) have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2SK3566(STA4,Q,M).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SK3566(STA4,Q,M) often in real-time on the comparison pages.

What if I can't find stock of 2SK3566(STA4,Q,M)?

You can fill out our help required form which you can use to request a quote for 2SK3566(STA4,Q,M) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2SK3566(STA4,Q,M)

Loading...
Loading Results for 2SK3566(STA4,Q,M)
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us