Status: | Active |
---|---|
Series: | 2SK3557 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Large Forward Transfer Admittance |
Small Ciss |
Ultrasmall-sized package permitting 2SK3557 applied sets to be made smaller and slimer |
Ultralow noise figure |
Applications |
---|
AM tuner RF amplifi cation |
End Products |
---|
Low noise amplifier |
Description | 2SK3557 |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 16000 |
IDSS Max (µA) | 32000 |
V(BR)GSS Min (V) | 15 |
Ciss Max (pF) | 10 |
Crss Max (pF) | 2.9 |
Package Type | SC-59-3 / CP-3 |
JFET N-Ch 15V 10 to 32mA 35mS CP3 | RS |
2SK3557 Series Single N Channel 15V Surface Mount JFET - SOT-23 | Future Electronics |
Trans JFET N-CH 15V 50mA 3-Pin CP T/R | Avnet America |
2SK3557-7-TB-E N-channel JFET Transistor, 15 V, Idss 16 - 32mA, 3-Pin CP | ON Semiconductor 2SK3557-7-TB-E | RS Americas |
Where can I find additional details, specifications and documents for a 2SK3557-7-TB-E?
Additional datasheets, footprints and schematics for 2SK3557-7-TB-E are listed on our Part Details page. You can also find images and similar parts to 2SK3557-7-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3557-7-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3557-7-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3557-7-TB-E fall under?
The 2SK3557-7-TB-E is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to 2SK3557-7-TB-E when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3557-7-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3557-7-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SK3557-7-TB-E have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2SK3557-7-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3557-7-TB-E often in real-time on the comparison pages.
What if I can't find stock of 2SK3557-7-TB-E?
You can fill out our help required form which you can use to request a quote for 2SK3557-7-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.