Status: | Active |
---|---|
Series: | 2SD882 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
908
in stock
|
Buy Now | |
element14
from US$0.35
|
908
in stock
|
Buy Now | |
Farnell
from US$0.33
|
908
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
499
in stock
|
Buy Now | |
Distrelec
from US$0.56
|
69
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High current |
Complent to 2SB772 |
Low saturation voltage |
2SD882 Series NPN 30 V 3 A Through Hole Medium Power Transistor - SOT-32 | Future Electronics |
Transistor, Bipolar, Npn, 30V, 3A, Sot-32-3 | Newark Electronics |
TRANSISTOR NPN MED PWR SOT32 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor NPN 30V 3A 100MHz SOT32 | RS |
ST Power Transistor, NPN, 30V, SOT-32 | Distrelec |
Trans GP BJT NPN 30V 3A 3-Pin(3+Tab) SOT-32 Tube | Avnet America |
Where can I find additional details, specifications and documents for a 2SD882?
Additional datasheets, footprints and schematics for 2SD882 are listed on our Part Details page. You can also find images and similar parts to 2SD882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD882 fall under?
The 2SD882 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD882 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD882 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD882 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2SD882 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2SD882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD882 often in real-time on the comparison pages.
What if I can't find stock of 2SD882?
You can fill out our help required form which you can use to request a quote for 2SD882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.