Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 150mW |
DC Collector Current | 50mA |
DC Current Gain hFE | 820hFE |
Transistor Case Style | VMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 50mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 820 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
NPN TRANSISTOR 50V 1,5A SOT-723 | Rutronik |
2SD2707 Series 50 V 150 mA 150 mW Surface Mount NPN Muting Transistor - VMT3 | Future Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin EMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SD2707T2LV?
Additional datasheets, footprints and schematics for 2SD2707T2LV are listed on our Part Details page. You can also find images and similar parts to 2SD2707T2LV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2707T2LV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2707T2LV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2707T2LV fall under?
The 2SD2707T2LV is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD2707T2LV when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2707T2LV you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2707T2LV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD2707T2LV have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for 2SD2707T2LV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2707T2LV often in real-time on the comparison pages.
What if I can't find stock of 2SD2707T2LV?
You can fill out our help required form which you can use to request a quote for 2SD2707T2LV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.