Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
953
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
195,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0479
|
31,245
in stock
|
Buy Now | |
Avnet Asia
from US$0.07
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
1,617
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
953
in stock
|
Buy Now | |
element14
from US$0.08
|
953
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now |
For high h |
FE |
& muting |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 25 |
Collector current Io(Ic) [A] | 0.3 |
hFE | 820 to 2700 |
hFE (Min.) | 820 |
hFE (Max.) | 2700 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
2SD2704K Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
2SD2704KT146 Series 20 V 0.3 A Surface Mount NPN Transistor - SOT-23 | Future Electronics |
Trans GP BJT NPN 20V 0.3A 3-Pin SMT T/R | Avnet Asia |
Transistor, Npn, 20V, 0.3A, Sot-346 | Newark Electronics |
TRANSISTOR BIPOLAR | element14 |
NPN TRANSISTOR 20V 0,3A SMT3 | Rutronik |
Where can I find additional details, specifications and documents for a 2SD2704KT146?
Additional datasheets, footprints and schematics for 2SD2704KT146 are listed on our Part Details page. You can also find images and similar parts to 2SD2704KT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2704KT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2704KT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2704KT146 fall under?
The 2SD2704KT146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SD2704KT146 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2704KT146 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2704KT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SD2704KT146 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Asia, CoreStaff and Newark Electronics have stock available or on a lead time for 2SD2704KT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2704KT146 often in real-time on the comparison pages.
What if I can't find stock of 2SD2704KT146?
You can fill out our help required form which you can use to request a quote for 2SD2704KT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.