Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.5 |
Collector-Emitter voltage VCEO1[V] | 12 |
Collector current Io(Ic) [A] | 3 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
2SD2670 Data Sheet |
Characteristics Data |
---|
2SD2670 ESD Data |
2SD2670 Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 12V, 3A, Sot-346T | Newark Electronics |
Trans GP BJT NPN 12V 3A 3-Pin TSMT T/R | Avnet America |
TRANSISTOR, NPN, 12V, 3A, SOT-346T | Farnell |
Where can I find additional details, specifications and documents for a 2SD2670TL?
Additional datasheets, footprints and schematics for 2SD2670TL are listed on our Part Details page. You can also find images and similar parts to 2SD2670TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2670TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2670TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2670TL fall under?
The 2SD2670TL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SD2670TL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2670TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2670TL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SD2670TL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2SD2670TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2670TL often in real-time on the comparison pages.
What if I can't find stock of 2SD2670TL?
You can fill out our help required form which you can use to request a quote for 2SD2670TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.