Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0489
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,885
in stock
|
Buy Now | |
Chip One Stop
from US$0.0489
|
5,640
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,885
in stock
|
Buy Now | |
element14
from US$0.10
|
1,885
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323 |
---|---|
JEITA Package | SC-70 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 30 |
Collector current Io(Ic) [A] | 1 |
hFE | 270 to 680 |
hFE (Min.) | 270 |
hFE (Max.) | 680 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
2SD2656 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 30V, 1A, Sot-323 | Newark Electronics |
TRANSISTOR, NPN, 30V, 1A, SOT-323 | element14 |
Trans GP BJT NPN 30V 1A 3-Pin UMT T/R | Avnet America |
ROHM 2SD2656T106 NPN Bipolar Transistor, 1 A, 30 V, 3-Pin SC-70 | ROHM Semiconductor 2SD2656T106 | RS Americas |
Where can I find additional details, specifications and documents for a 2SD2656T106?
Additional datasheets, footprints and schematics for 2SD2656T106 are listed on our Part Details page. You can also find images and similar parts to 2SD2656T106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2656T106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2656T106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2656T106 fall under?
The 2SD2656T106 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SD2656T106 when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2656T106 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2656T106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SD2656T106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SD2656T106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2656T106 often in real-time on the comparison pages.
What if I can't find stock of 2SD2656T106?
You can fill out our help required form which you can use to request a quote for 2SD2656T106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.