Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
2,973
in stock
|
Buy Now | |
Chip One Stop
from US$0.0436
|
14,099
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
2,973
in stock
|
Buy Now | |
element14
from US$0.10
|
2,973
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0420
|
68
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 50mA |
DC Current Gain hFE | 820hFE |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 300mV |
Current Ic Continuous a Max | 50mA |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 820 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
Transistor, Npn, 50, Sot-323 | Newark Electronics |
TRANSISTOR, NPN, 50, SOT-323 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 50V 0.15A 3-Pin UMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SD2351T106W?
Additional datasheets, footprints and schematics for 2SD2351T106W are listed on our Part Details page. You can also find images and similar parts to 2SD2351T106W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2351T106W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2351T106W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2351T106W fall under?
The 2SD2351T106W is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD2351T106W when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2351T106W you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2351T106W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD2351T106W have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SD2351T106W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2351T106W often in real-time on the comparison pages.
What if I can't find stock of 2SD2351T106W?
You can fill out our help required form which you can use to request a quote for 2SD2351T106W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.