Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
5,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,750
in stock
|
Buy Now | |
element14
from US$0.13
|
5,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,291
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 150mA |
DC Current Gain hFE | 820hFE |
Transistor Case Style | SOT-346 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor, Npn, 50V, 0.15A, Sot-346 | Newark Electronics |
TRANSISTOR, NPN, 50V, 0.15A, SOT-346 | element14 |
2SD2226K Series 50 V 0.15 A 200 mW Surface Mount NPN Transistor- SOT-23 | Future Electronics |
Trans GP BJT NPN 50V 0.15A 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SD2226KT146V?
Additional datasheets, footprints and schematics for 2SD2226KT146V are listed on our Part Details page. You can also find images and similar parts to 2SD2226KT146V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD2226KT146V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD2226KT146V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD2226KT146V fall under?
The 2SD2226KT146V is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SD2226KT146V when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD2226KT146V you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD2226KT146V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD2226KT146V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for 2SD2226KT146V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD2226KT146V often in real-time on the comparison pages.
What if I can't find stock of 2SD2226KT146V?
You can fill out our help required form which you can use to request a quote for 2SD2226KT146V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.