Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
2,864
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,987
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,974
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,864
in stock
|
Buy Now | |
element14
from US$0.15
|
2,864
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 32V |
Transition Frequency ft | 250MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 300mA |
DC Current Gain hFE | 5000hFE |
Transistor Case Style | SOT-346 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn, 32V, 0.3A, Sot-346 | Newark Electronics |
TRANSISTOR, NPN, 32V, 0.3A, SOT-346 | element14 |
2SD1383K Series NPN 32 V 0.3 A Surface Mount Darlington Amplifier Transistor | Future Electronics |
Trans Darlington NPN 32V 0.3A 3-Pin SMT T/R | Avnet America |
ROHM 2SD1383KT146B NPN Darlington Transistor, 0.3 A 32 V HFE:5000, 3-Pin SMT | ROHM Semiconductor 2SD1383KT146B | RS Americas |
Where can I find additional details, specifications and documents for a 2SD1383KT146B?
Additional datasheets, footprints and schematics for 2SD1383KT146B are listed on our Part Details page. You can also find images and similar parts to 2SD1383KT146B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1383KT146B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1383KT146B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1383KT146B fall under?
The 2SD1383KT146B is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SD1383KT146B when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1383KT146B you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1383KT146B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SD1383KT146B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 2SD1383KT146B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1383KT146B often in real-time on the comparison pages.
What if I can't find stock of 2SD1383KT146B?
You can fill out our help required form which you can use to request a quote for 2SD1383KT146B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.