Status: | Active |
---|---|
Series: | 2SD1047 |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
150
in stock
|
Buy Now | |
element14
from US$2.25
|
150
in stock
|
Buy Now | |
Farnell
from US$2.17
|
150
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.21
|
-
|
Buy Now |
High breakdown voltage VCEO = 140 V |
Typical ft = 20 MHz |
Fully characterized at 125 oC |
Transistor, Bipol, Npn, 140V, To-3P-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 140V, TO-3P-3 | element14 |
STMicroelectronics, 2SD1047 | RS |
ST Power Transistor, NPN, 140V, TO-3P | Distrelec |
Trans GP BJT NPN 140V 12A 3-Pin(3+Tab) TO-3P Tube | Avnet Silica |
2SD1047 Series 140 V 12 A High Power NPN Epitaxial Planar Bipolar Transistor | Future Electronics |
Where can I find additional details, specifications and documents for a 2SD1047?
Additional datasheets, footprints and schematics for 2SD1047 are listed on our Part Details page. You can also find images and similar parts to 2SD1047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SD1047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SD1047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SD1047 fall under?
The 2SD1047 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SD1047 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SD1047 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SD1047 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2SD1047 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 2SD1047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SD1047 often in real-time on the comparison pages.
What if I can't find stock of 2SD1047?
You can fill out our help required form which you can use to request a quote for 2SD1047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.