2SCR586JFRGTLL Part Information
Details for 2SCR586JFRGTLL by Rohm
Rohm Parts
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.8840 |
500 | 0.7250 |
1000 | 0.6640 |
5000 | 0.6030 |
Stock Information
Details
Part Downloads
Part Specifications
Transistor Polarity | NPN |
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 40W |
DC Collector Current | 5A |
DC Current Gain hFE | 120hFE |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANSISTOR, AEC-Q101, NPN, 80V, 5A; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:200MHz; Power Dissipation Pd:40W; DC Collector Current:5A; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2SCR586JFRGTLL?
Additional datasheets, footprints and schematics for 2SCR586JFRGTLL are listed in our Part Details tab. You can also find the 2SCR586JFRGTLL image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR586JFRGTLL in the Pricing & Inventory tab next to part details. You can view 2SCR586JFRGTLL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR586JFRGTLL fall under?
The 2SCR586JFRGTLL is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SCR586JFRGTLL when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR586JFRGTLL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR586JFRGTLL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2SCR586JFRGTLL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2SCR586JFRGTLL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR586JFRGTLL often in real-time on the comparison pages.
What if I can't find stock of 2SCR586JFRGTLL?
You can fill out our help required form which you can use to request a quote for 2SCR586JFRGTLL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.