Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Suitable for Power Driver. |
Complementary PNP Types : 2SAR572D3FRA. |
Low VCE(sat) VCE(sat)=400mV(Max.). (IC/IB=2A/100mA) |
Package Code | TO-252 (DPAK) |
---|---|
JEITA Package | SC-63 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 10 |
Collector-Emitter voltage VCEO1[V] | 30 |
Collector current Io(Ic) [A] | 5 |
hFE | 200 to 500 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10.0 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
2SCR572D3FRA Data Sheet |
Characteristics Data |
---|
2SCR572D3FRA ESD Data |
2SCR572D3 Thermal Resistance |
Package Information |
---|
Package Dimensions |
TO-252_TL Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Auto, Npn, 30V, 5A, To252 | Newark Electronics |
TRANSISTOR, AUTO, NPN, 30V, 5A, TO252 | element14 |
Transistor GP BJT NPN 30V 5A 3-Pin TO-252 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SCR572D3FRATL?
Additional datasheets, footprints and schematics for 2SCR572D3FRATL are listed on our Part Details page. You can also find images and similar parts to 2SCR572D3FRATL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR572D3FRATL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR572D3FRATL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR572D3FRATL fall under?
The 2SCR572D3FRATL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SCR572D3FRATL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR572D3FRATL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR572D3FRATL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SCR572D3FRATL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SCR572D3FRATL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR572D3FRATL often in real-time on the comparison pages.
What if I can't find stock of 2SCR572D3FRATL?
You can fill out our help required form which you can use to request a quote for 2SCR572D3FRATL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.