Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 300MHz |
Power Dissipation Pd | 500mW |
DC Collector Current | 1.5A |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor, Aec-Q101, Npn, 80V, Sot-89-3 | Newark Electronics |
80V 1.5A 300MHz 500mW, Surface Mount Bipolar (BJT) Transistor, MPT3 | Future Electronics |
Middle Power Transistor NPN 80V 1.5A 3-Pin SOT-89 T/R | Avnet America |
TRANSISTOR, AEC-Q101, NPN, 80V, SOT-89-3 | element14 |
Where can I find additional details, specifications and documents for a 2SCR554PFRAT100?
Additional datasheets, footprints and schematics for 2SCR554PFRAT100 are listed on our Part Details page. You can also find images and similar parts to 2SCR554PFRAT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR554PFRAT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR554PFRAT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR554PFRAT100 fall under?
The 2SCR554PFRAT100 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SCR554PFRAT100 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR554PFRAT100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR554PFRAT100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SCR554PFRAT100 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2SCR554PFRAT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR554PFRAT100 often in real-time on the comparison pages.
What if I can't find stock of 2SCR554PFRAT100?
You can fill out our help required form which you can use to request a quote for 2SCR554PFRAT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.