2SCR543RTL Transistors by Rohm

NPN, SOT-346T, 50V 3A, Driver Transistor


Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
15,580
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Suitable for Middle Power Driver
Low V
CE(sat)
Small Surface Mount Package
Pb Free/RoHS Compliant

Specifications

Package Code SOT-346T
JEITA Package SC-96
Number of terminal 3
Polarity NPN
Collector Power dissipation PC[W] 0.5
Collector-Emitter voltage VCEO1[V] 50
Collector current Io(Ic) [A] 3
hFE 180 to 450
hFE (Min.) 180
hFE (Max.) 450
Mounting Style Surface mount
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.9x2.8 (t=1)

Resources






Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Transistor, Npn, 50V, 3A, Sot-346T | Newark Electronics
TRANSISTOR NPN 3A TSMT3 | Avnet America
TRANSISTOR, NPN, 50V, 3A, SOT-346T | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SCR543RTL?

Additional datasheets, footprints and schematics for 2SCR543RTL are listed on our Part Details page. You can also find images and similar parts to 2SCR543RTL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SCR543RTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR543RTL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SCR543RTL fall under?

The 2SCR543RTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.

Can I view similar or alternative parts?

You can view similar parts to 2SCR543RTL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR543RTL you can contact the distributor directly for product support, shipping queries etc.

Is the 2SCR543RTL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for 2SCR543RTL have stock available?

Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 2SCR543RTL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SCR543RTL often in real-time on the comparison pages.

What if I can't find stock of 2SCR543RTL?

You can fill out our help required form which you can use to request a quote for 2SCR543RTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay