Prices starting from US$0.0170
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0429 |
No stock
|
Buy Now | |
CoreStaff | US$0.05 |
57,808
|
Buy Now | |
Chip One Stop | US$0.0247 |
15,450
|
Buy Now | |
Newark Electronics | US$0.06 |
-
|
Buy Now | |
Future Electronics | US$0.0170 |
-
|
Buy Now | |
Avnet America | US$0.0315 |
-
|
Buy Now | |
element14 | US$0.0452 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
General Purpose |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.15 |
Collector-Emitter voltage VCEO1[V] | 50 |
Collector current Io(Ic) [A] | 0.1 |
hFE | 120 to 560 |
hFE (Min.) | 120 |
hFE (Max.) | 560 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
2SCR523M Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 50V, 0.1A, Sot-723 | Newark Electronics |
Bipolar Transistors - BJT NPN General Purpose Amplification Transistor | Future Electronics |
Trans GP BJT NPN 50V 0.1A 3-Pin SOT-723 T/R | Avnet America |
TRANSISTOR, NPN, 50V, 0.1A, SOT-723 | element14 |
Where can I find additional details, specifications and documents for a 2SCR523MT2L?
Additional datasheets, footprints and schematics for 2SCR523MT2L are listed on our Part Details page. You can also find images and similar parts to 2SCR523MT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR523MT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR523MT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR523MT2L fall under?
The 2SCR523MT2L is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SCR523MT2L when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR523MT2L you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR523MT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SCR523MT2L have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2SCR523MT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR523MT2L often in real-time on the comparison pages.
What if I can't find stock of 2SCR523MT2L?
You can fill out our help required form which you can use to request a quote for 2SCR523MT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.