2SCR513P5T100 Part Information

Details for 2SCR513P5T100 by Rohm

Rohm Parts

Part Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 50V
Transition Frequency ft 360MHz
Power Dissipation Pd 2W
DC Collector Current 1A
DC Current Gain hFE 180hFE
Transistor Case Style SOT-89
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • TRANS, NPN, 50V, 1A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:50V; Transition Frequency ft:360MHz; Power Dissipation Pd:2W; DC Collector Current:1A; DC Current Gain hFE:180hFE; Transistor Case RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SCR513P5T100?

Additional datasheets, footprints and schematics for 2SCR513P5T100 are listed in our Part Details tab. You can also find the 2SCR513P5T100 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SCR513P5T100 in the Pricing & Inventory tab next to part details. You can view 2SCR513P5T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SCR513P5T100 fall under?

The 2SCR513P5T100 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to 2SCR513P5T100 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR513P5T100 you can contact the distributor directly for product support, shipping queries etc.

Is the 2SCR513P5T100 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2SCR513P5T100 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2SCR513P5T100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SCR513P5T100 often in real-time on the comparison pages.

What if I can't find stock of 2SCR513P5T100?

You can fill out our help required form which you can use to request a quote for 2SCR513P5T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2SCR513P5T100

Loading...
Loading Results for 2SCR513P5T100
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us