Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0259
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14,596
in stock
|
Buy Now | |
element14
from US$0.0419
|
14,596
in stock
|
Buy Now | |
Farnell
from US$0.0324
|
14,596
in stock
|
Buy Now | |
Chip One Stop
from US$0.0259
|
5,040
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
2,995
in stock
|
Buy Now | |
Rutronik
from US$0.0357
|
-
|
Buy Now | |
Future Electronics
from US$0.0277
|
-
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now |
Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-323FL |
---|---|
JEITA Package | SC-85 |
Number of terminal | 3 |
Polarity | NPN |
Collector Power dissipation PC[W] | 0.2 |
Collector-Emitter voltage VCEO1[V] | 30 |
Collector current Io(Ic) [A] | 0.5 |
hFE | 200 to 500 |
hFE (Min.) | 200 |
hFE (Max.) | 500 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1.05) |
Data Sheet |
---|
2SCR502UB Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor, Npn, 30V, 0.5A, Sot-323Fl | Newark Electronics |
TRANSISTOR, NPN, 30V, 0.5A, SOT-323FL | element14 |
Signal Transistor NPN 30V 500mA UMT3F | RS |
NPN TRANSISTOR 30V 0,5A UMT3F | Rutronik |
NPN Driver Transistor - Bipolar Transistor | Future Electronics |
Trans GP BJT NPN 30V 0.5A 3-Pin SOT-323FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SCR502UBTL?
Additional datasheets, footprints and schematics for 2SCR502UBTL are listed on our Part Details page. You can also find images and similar parts to 2SCR502UBTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SCR502UBTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR502UBTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SCR502UBTL fall under?
The 2SCR502UBTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SCR502UBTL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR502UBTL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SCR502UBTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SCR502UBTL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for 2SCR502UBTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SCR502UBTL often in real-time on the comparison pages.
What if I can't find stock of 2SCR502UBTL?
You can fill out our help required form which you can use to request a quote for 2SCR502UBTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.