2SCR293PFRAT100 Transistors by Rohm

TRANSISTOR AEC-Q101 NPN 30V SOT-89-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
430
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
430
in stock
Buy Now
Logo for element14
element14
from US$0.12
430
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 30V
Transition Frequency ft 320MHz
Power Dissipation Pd 500mW
DC Collector Current 1A
DC Current Gain hFE 270hFE
Transistor Case Style SOT-89
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Transistor, Aec-Q101, Npn, 30V, Sot-89-3 | Newark Electronics
TRANSISTOR, AEC-Q101, NPN, 30V, SOT-89-3 | element14
Transistor GP BJT NPN 30V 1A 3-Pin SOT-89 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SCR293PFRAT100?

Additional datasheets, footprints and schematics for 2SCR293PFRAT100 are listed on our Part Details page. You can also find images and similar parts to 2SCR293PFRAT100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SCR293PFRAT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SCR293PFRAT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SCR293PFRAT100 fall under?

The 2SCR293PFRAT100 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2SCR293PFRAT100 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SCR293PFRAT100 you can contact the distributor directly for product support, shipping queries etc.

Is the 2SCR293PFRAT100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2SCR293PFRAT100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2SCR293PFRAT100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SCR293PFRAT100 often in real-time on the comparison pages.

What if I can't find stock of 2SCR293PFRAT100?

You can fill out our help required form which you can use to request a quote for 2SCR293PFRAT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay