Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,422
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
4,225
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,422
in stock
|
Buy Now | |
element14
from US$0.11
|
1,422
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 180MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | -500mA |
DC Current Gain hFE | 120hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor, Pnp, -80V, -0.5A, Sot-89 | Newark Electronics |
TRANSISTOR, PNP, -80V, -0.5A, SOT-89 | element14 |
Trans GP BJT PNP 80V 0.5A 3-Pin SMT T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2SB1198KT146Q?
Additional datasheets, footprints and schematics for 2SB1198KT146Q are listed on our Part Details page. You can also find images and similar parts to 2SB1198KT146Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SB1198KT146Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SB1198KT146Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SB1198KT146Q fall under?
The 2SB1198KT146Q is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to 2SB1198KT146Q when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SB1198KT146Q you can contact the distributor directly for product support, shipping queries etc.
Is the 2SB1198KT146Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SB1198KT146Q have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SB1198KT146Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SB1198KT146Q often in real-time on the comparison pages.
What if I can't find stock of 2SB1198KT146Q?
You can fill out our help required form which you can use to request a quote for 2SB1198KT146Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.