2SARA41CHZGT116 Part Information

Details for 2SARA41CHZGT116 by Rohm

Rohm Parts

Part Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -120V
Transition Frequency ft 140MHz
Power Dissipation Pd 200mW
DC Collector Current -50mA
DC Current Gain hFE 180hFE
Transistor Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard AEC-Q101
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • TRANS, PNP, -120V, -0.05A, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-120V; Transition Frequency ft:140MHz; Power Dissipation Pd:200mW; DC Collector Current:-50mA; DC Current Gain hFE:180hFE; Transistor RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SARA41CHZGT116?

Additional datasheets, footprints and schematics for 2SARA41CHZGT116 are listed in our Part Details tab. You can also find the 2SARA41CHZGT116 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SARA41CHZGT116 in the Pricing & Inventory tab next to part details. You can view 2SARA41CHZGT116 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SARA41CHZGT116 fall under?

The 2SARA41CHZGT116 is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to 2SARA41CHZGT116 when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SARA41CHZGT116 you can contact the distributor directly for product support, shipping queries etc.

Is the 2SARA41CHZGT116 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2SARA41CHZGT116 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2SARA41CHZGT116.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SARA41CHZGT116 often in real-time on the comparison pages.

What if I can't find stock of 2SARA41CHZGT116?

You can fill out our help required form which you can use to request a quote for 2SARA41CHZGT116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2SARA41CHZGT116

Loading...
Loading Results for 2SARA41CHZGT116
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us