2SAR514RTL Rohm Parts by Rohm

TRANS PNP -80V -0.7A 150DEG C 0.5W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
2,947 units
Buy Now
Logo for element14 element14
2,947 units
Buy Now
Logo for Chip One Stop Chip One Stop
2,595 units
Buy Now
Logo for CoreStaff CoreStaff
794 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo -80V
Transition Frequency ft -
Power Dissipation Pd 500mW
DC Collector Current 700mA
DC Current Gain hFE 120hFE
Transistor Case Style SOT-346
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TRANS, PNP, -80V, -0.7A, 150DEG C, 0.5W | Farnell
Trans GP BJT PNP 80V 0.7A 3-Pin SOT-346T T/R | Avnet America

More Parts in Rohm Parts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2SAR514RTL?

Additional datasheets, footprints and schematics for 2SAR514RTL are listed on our Part Details page. You can also find images and similar parts to 2SAR514RTL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2SAR514RTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SAR514RTL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2SAR514RTL fall under?

The 2SAR514RTL is listed under Rohm Parts.

Can I view similar or alternative parts?

You can view similar parts to 2SAR514RTL when available in the Rohm Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2SAR514RTL you can contact the distributor directly for product support, shipping queries etc.

Is the 2SAR514RTL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2SAR514RTL have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and CoreStaff have stock available or on a lead time for 2SAR514RTL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2SAR514RTL often in real-time on the comparison pages.

What if I can't find stock of 2SAR514RTL?

You can fill out our help required form which you can use to request a quote for 2SAR514RTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay