Suitable for Middle Power Driver |
Low V |
CE(sat) |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346T |
---|---|
JEITA Package | SC-96 |
Number of terminal | 3 |
Polarity | PNP |
Collector Power dissipation PC[W] | 0.5 |
Collector-Emitter voltage VCEO1[V] | -50 |
Collector current Io(Ic) [A] | -1 |
hFE | 180 to 450 |
hFE (Min.) | 180 |
hFE (Max.) | 450 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Data Sheet |
---|
2SAR513R Data Sheet |
Characteristics Data |
---|
2SAR513R ESD Data |
2SAR513R Thermal Resistance |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor PNP 1A 50V SOT-346T SC-96 | RS |
Trans, Pnp, -50V, -1A, 150Deg C, 0.5W | Newark Electronics |
Trans GP BJT PNP 50V 1A 3-Pin SOT-346T T/R | Avnet America |
TRANS, PNP, -50V, -1A, 150DEG C, 0.5W | element14 |
Where can I find additional details, specifications and documents for a 2SAR513RTL?
Additional datasheets, footprints and schematics for 2SAR513RTL are listed on our Part Details page. You can also find images and similar parts to 2SAR513RTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SAR513RTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SAR513RTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SAR513RTL fall under?
The 2SAR513RTL is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2SAR513RTL when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SAR513RTL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SAR513RTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for 2SAR513RTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Newark Electronics and Avnet America have stock available or on a lead time for 2SAR513RTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SAR513RTL often in real-time on the comparison pages.
What if I can't find stock of 2SAR513RTL?
You can fill out our help required form which you can use to request a quote for 2SAR513RTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.